EN
  • EN
  • DE

QZX363C5V6-7-F

Part No QZX363C5V6-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.6V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 2 Pair Common Anode
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 027075-QZX363C5V6-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QZX363C5V6-7-F CAD Model

Description

The QZX363C5V6-7-F is a high-quality, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is part of their extensive Zener diode product line and is known for its reliability and efficiency in voltage regulation applications.

Key Features

  • Zener Voltage: This diode has a nominal Zener voltage of 5.6V, making it suitable for a variety of electronic circuits that require a precise voltage reference or regulation.
  • Power Dissipation: With a power dissipation of 500mW, the QZX363C5V6-7-F can withstand moderate levels of power without compromising performance.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications. The compact footprint allows for efficient use of PCB space without sacrificing performance.
  • Low Leakage Current: This Zener diode features a low leakage current, ensuring minimal power loss and improving the overall efficiency of the circuit in which it is used.
  • High Surge Capability: The device can handle high surge currents, providing robust protection against voltage spikes and enhancing circuit reliability.

Applications

The QZX363C5V6-7-F is versatile and can be used in a wide range of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The QZX363C5V6-7-F has undergone rigorous testing to ensure it meets the stringent standards for performance and reliability. This Zener diode is RoHS compliant, ensuring it meets environmental standards by restricting the use of certain hazardous substances in its construction.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, customers should refer to the product datasheet or contact Diodes Incorporated's sales team.

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589
Rohm Semiconductor
Zener diode
Lowest to $0.1351
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
Panjit
Lowest to $0.7219

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess