The RS3BB is a high-efficiency, surface-mount rectifier diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to meet the stringent requirements of commercial, industrial, and automotive applications.
Key Features and Benefits
- High Forward Surge Capability: The RS3BB is capable of withstanding high surge currents, making it ideal for applications that experience transient over-voltage conditions.
- Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures high efficiency, which is critical for power-sensitive circuits.
- High Reliability: The device is characterized by its high reliability, withstanding harsh environmental conditions, which is a testament to Diodes Incorporated's commitment to quality.
- Surface Mount Package: The RS3BB comes in a compact SMB (DO-214AA) package, ideal for automated PCB assembly processes and space-constrained applications.
- RoHS Compliant: In compliance with the RoHS directive, the RS3BB is free from hazardous substances, making it an environmentally friendly choice for electronic manufacturers.
Applications
The RS3BB is versatile and can be used in a variety of applications, including:
- Power Supply Units (PSUs)
- Automotive Systems
- Lighting Systems
- Telecommunication Systems
- Consumer Electronics
Technical Specifications
Parameter
Value
Peak Repetitive Reverse Voltage
100V
Average Rectified Output Current
3A
Non-Repetitive Peak Forward Surge Current
100A
Operating Temperature Range
-55°C to +150°C
For designers and engineers seeking a robust and efficient rectifier solution, the RS3BB from Diodes Incorporated offers the performance and reliability required for today's demanding electronic applications.