EN
  • EN
  • DE

S1700C-16.0000(T)

Part No S1700C-16.0000(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix™ S1700
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 16 MHz
Function Enable/Disable
Output HCMOS, TTL
Voltage - Supply 5V
Frequency Stability ±100ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 15mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Base Product Number S1700C
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284920-S1700C-16.0000(T)
Ultra Librarian 3D Model Ultra Librarian S1700C-16.0000(T) CAD Model

Description

Product Overview: S1700C-16.0000(T) by Diodes Incorporated

The S1700C-16.0000(T) is a high-precision, low-jitter crystal oscillator module designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This compact and reliable component is engineered to provide a stable frequency source for various electronic applications, including but not limited to telecommunications, computing, and consumer electronics.

Key Features

  • Frequency: The S1700C-16.0000(T) offers a precise frequency of 16.0000 MHz, which is ideal for applications requiring a stable clock signal.
  • Package: This crystal oscillator is available in a small-sized surface-mount package, making it suitable for space-constrained applications.
  • Stability: It provides excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Supply Voltage: The device operates at a standard supply voltage, facilitating easy integration into various circuit designs.
  • Low Power Consumption: With its low power requirements, the S1700C-16.0000(T) is an energy-efficient choice for battery-powered devices.

Applications

The versatility of the S1700C-16.0000(T) makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Wireless communication systems
  • Embedded systems
  • Microprocessor & microcontroller clock generation
  • Networking equipment
  • Industrial electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the S1700C-16.0000(T) is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Users can trust this oscillator for its long-term reliability and consistent performance.

Environmental Compliance

The S1700C-16.0000(T) is manufactured with environmental consciousness in mind. It complies with RoHS directives, making it a suitable choice for eco-friendly products and contributing to the global effort of reducing hazardous substances in electronic components.

In conclusion, the S1700C-16.0000(T) from Diodes Incorporated is a top-tier crystal oscillator module that combines precision, stability, and energy efficiency, making it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess