EN
  • EN
  • DE

SBR0130S5-13

Part No SBR0130S5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188598-SBR0130S5-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR0130S5-13 CAD Model

Description

Product Overview: SBR0130S5-13

The SBR0130S5-13 is a high-performance Schottky Barrier Rectifier from Diodes Incorporated, designed to offer superior switching performance and higher reliability than standard silicon diodes. This rectifier is particularly suitable for applications requiring low voltage, high frequency rectification, or as a freewheeling diode in power supplies and other power-switching applications.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency in applications, reducing thermal stress and improving system reliability.
  • High Surge Capability: With its robust construction, the SBR0130S5-13 can withstand high surge currents, making it ideal for applications that may experience surges or spikes in the power supply.
  • PowerPak® SOD-923 Package: The compact PowerPak® SOD-923 package allows for a smaller footprint on the PCB, saving space in compact designs while still providing excellent thermal performance.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

The SBR0130S5-13 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • LED lighting
  • Power management devices
  • Battery charging and power supplies for portable devices
  • Automotive applications

Product Specifications

The SBR0130S5-13 offers a maximum average rectified current of 1 A, with a peak repetitive reverse voltage of 30 V. Its low forward voltage drop and high surge capability ensure that it can handle demanding applications. The operating junction temperature range for this device is from -55°C to +150°C, accommodating a wide range of environmental conditions.

With its combination of efficiency, reliability, and compact size, the SBR0130S5-13 from Diodes Incorporated is an excellent choice for engineers looking to optimize their power conversion and management systems.

You May Also Be Interested in

Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess