EN
  • EN
  • DE

SBR0560S1-7-F

Part No SBR0560S1-7-F
Manufacturer Diodes Incorporated
Catalog OEM Parts ( S )
Description Diode Super Barrier Rectifier 60V 0.5A 2-Pin SOD-123 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOD
Element Configuration Single
Forward Current 500 mA
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 60 V
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape & Reel
Peak Non-Repetitive Surge Current 15 A
Peak Reverse Current 100 µA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1091367-SBR0560S1-7-F
Categories OEM Parts( S )
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBR0560S1-7-F CAD Model

Description

Introducing the SBR0560S1-7-F - Super Barrier Rectifier from Diodes Incorporated

The SBR0560S1-7-F is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to provide superior performance in a variety of applications, including power management, battery charging, and high-frequency circuits. With its advanced features and robust design, the SBR0560S1-7-F is an ideal choice for designers looking to enhance the efficiency and reliability of their electronic systems.

Key Features and Benefits

  • Low Forward Voltage Drop (VF): The SBR0560S1-7-F boasts a low forward voltage drop, which results in reduced power loss and improved efficiency in operation, particularly important in power-sensitive applications.
  • High Surge Capability: This rectifier is capable of withstanding high surge currents, offering improved robustness and reliability in applications subject to transient overvoltage conditions.
  • PowerPak® SOD-123 Package: Encased in a compact PowerPak® SOD-123 package, the SBR0560S1-7-F is designed for space-saving in PCB layouts without compromising performance, making it suitable for use in portable and space-constrained applications.
  • High Temperature Operation: With an operating junction temperature range from -55°C to +150°C, this device is capable of maintaining stable performance even under extreme temperature conditions.
  • Halogen-Free and RoHS Compliant: The SBR0560S1-7-F complies with environmental regulations, being both halogen-free and RoHS compliant, which makes it an environmentally friendly choice for green applications.

Applications

The versatility of the SBR0560S1-7-F allows it to be used in a wide range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Load switch applications
  • Power management in portable devices

With its combination of low power loss, high efficiency, and compact packaging, the SBR0560S1-7-F from Diodes Incorporated represents a reliable and cost-effective solution for designers seeking to improve the performance and longevity of their electronic products.

For detailed specifications and application notes, interested parties are encouraged to visit the official Diodes Incorporated website or contact their local sales representative to learn more about the SBR0560S1-7-F Super Barrier Rectifier.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0824 $50.2640
1,480+ $0.0676 $100.0480
2,295+ $0.0655 $150.3225
3,155+ $0.0634 $200.0270
4,080+ $0.0613 $250.1040
5,455+ $0.0550 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,710 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess