EN
  • EN
  • DE

SBR10A45SP5

Part No SBR10A45SP5
Manufacturer Diodes Incorporated
Description SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246645-SBR10A45SP5
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR10A45SP5 CAD Model

Description

Introducing the SBR10A45SP5 Super Barrier Rectifier from Diodes Incorporated

The SBR10A45SP5 is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This rectifier is specifically engineered to deliver high performance and reliability for a range of applications.

With its cutting-edge super barrier technology, the SBR10A45SP5 offers a superior combination of low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply designs. The device is particularly well-suited for use in applications such as free-wheeling diodes and polarity protection where low power loss and high efficiency are required.

Key features of the SBR10A45SP5 include:

  • Low Forward Voltage Drop: This characteristic ensures reduced power loss and improved efficiency, which is critical for energy-sensitive applications.
  • High Surge Current Capability: The device can handle high surge currents without failure, providing robust performance during transient conditions.
  • PowerDI5 Package: The SBR10A45SP5 comes in a PowerDI5 package, which offers a small footprint and low profile, making it suitable for compact designs.
  • RoHS Compliant: In line with environmental standards, the rectifier is RoHS compliant, ensuring that it is free from hazardous substances.

The SBR10A45SP5 rectifier operates with a peak repetitive reverse voltage (V_RRM) of 45V and has an average rectified forward current (I_O) of 10A, which is impressive for its size. Its operating junction temperature range of -55°C to +150°C allows for use in extreme conditions, ensuring reliability and performance stability across various temperature ranges.

Engineered for optimal thermal performance, the SBR10A45SP5 also features a low thermal resistance, which contributes to its overall efficiency and longevity. Its guard ring die construction provides enhanced reliability through transient voltage protection, making it a robust choice for sensitive electronics.

Whether you're designing power supplies, adapters, lighting systems, or looking to improve efficiency in existing circuits, the SBR10A45SP5 Super Barrier Rectifier from Diodes Incorporated is a compelling solution that combines efficiency, reliability, and compactness in a single package.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3211 $57.7980
440+ $0.2633 $115.8520
680+ $0.2553 $173.6040
935+ $0.2472 $231.1320
1,210+ $0.2391 $289.3110
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess