EN
  • EN
  • DE

SBR10U100CT

Part No SBR10U100CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 100V 5A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 670mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 100V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 028060-SBR10U100CT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR10U100CT CAD Model

Description

Diodes Incorporated SBR10U100CT - Super Barrier Rectifier

The SBR10U100CT is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to offer superior performance in power management and conversion applications. This rectifier is an ideal choice for use in high-frequency environments due to its low forward voltage drop and high surge capability, which ensures efficient operation and reliability over a wide range of conditions.

Key Features

  • Low Forward Voltage: With a low forward voltage drop, the SBR10U100CT minimizes power loss and improves efficiency, making it well-suited for high-efficiency power supplies.
  • High Surge Capability: The device is capable of withstanding high surge currents, providing robust protection against transient voltage spikes and enhancing the reliability of the end application.
  • High Temperature Operation: The SBR10U100CT is designed to operate at high temperatures, ensuring stability and performance even under thermal stress.
  • Patented Super Barrier Rectifier Technology: This technology provides lower leakage current and reduced power loss compared to traditional Schottky rectifiers.
  • TO-220AB Package: Enclosed in a TO-220AB package, the SBR10U100CT offers a compact form factor while allowing for effective heat dissipation.

Applications

The SBR10U100CT is well-suited for a variety of applications that require high efficiency and reliability, such as:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • LED Lighting
  • Automotive Charging Systems
  • Telecom Power Systems
  • Industrial Power Systems

Electrical Characteristics

With a 100V reverse voltage capability and a 10A forward current rating, the SBR10U100CT is capable of handling high power and voltage levels. The device also features a maximum junction temperature of 150°C, which contributes to its robustness and longevity in demanding applications.

By integrating the SBR10U100CT into your design, you can expect enhanced efficiency, reduced thermal footprint, and reliable operation, which are essential for modern electronic devices and systems requiring high-quality power rectification.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7889 $53.6670
70+ $1.4678 $102.7460
110+ $1.4220 $156.4200
150+ $1.3761 $206.4150
190+ $1.3302 $252.7380
255+ $1.1926 $304.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess