EN
  • EN
  • DE
  • IT

SBR10U300CTFP-G

Part No SBR10U300CTFP-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 300V 5A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Arrays
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920mV @ 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 200μA @ 300V
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package ITO-220AB
Win Source Part Number 188622-SBR10U300CTFP-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR10U300CTFP-G CAD Model

Description

Product Overview: SBR10U300CTFP-G by Diodes Incorporated

The SBR10U300CTFP-G is a state-of-the-art power rectifier component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is part of the Super Barrier Rectifier (SBR) series, which is known for its superior performance in power conversion applications. The SBR10U300CTFP-G is particularly suited for use in power supply units, lighting systems, and other electronic circuits that require efficient power management.

Key Features

  • High Surge Capability: The SBR10U300CTFP-G is capable of handling high surge currents, making it reliable in applications that experience transient overcurrent conditions.
  • Low Power Loss: With its super barrier design, this rectifier achieves lower forward voltage drop compared to traditional rectifiers, leading to reduced power loss and improved efficiency.
  • High Reverse Voltage: The device supports a reverse voltage of up to 300V, providing a wide safety margin for various applications.
  • Thermal Performance: Encapsulated in a TO-220FP package, the SBR10U300CTFP-G offers excellent thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • RoHS Compliant: This product is compliant with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and safe for use in a wide range of consumer electronics.

Applications

The SBR10U300CTFP-G is versatile and can be used in various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting circuits, including LED lighting
  • Free-wheeling diodes in power converters
  • Reverse battery protection circuits

Product Specifications

The SBR10U300CTFP-G boasts a continuous forward current of 10A, which allows it to handle significant power levels. Its high-temperature soldering guaranteed at 260°C/10 seconds at terminals provides a robust and durable connection. The package type is TO-220FP, which is widely used for high-power devices due to its ability to dissipate heat effectively.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The SBR10U300CTFP-G is subjected to rigorous testing and quality control measures to ensure it performs reliably over its intended lifespan. Customers can trust in the performance and dependability of this Super Barrier Rectifier for their critical power management needs.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess