EN
  • EN
  • DE

SBR15A30SP5-13

Part No SBR15A30SP5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 30V 15A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Diode Super Barrier 30 V 15A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR15
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR15A30SP5-13DITR, SBR15A30SP5-13DICT, SBR15A30SP5-13DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893660-SBR15A30SP5-13
Ultra Librarian 3D Model Ultra Librarian SBR15A30SP5-13 CAD Model

Description

Introducing the SBR15A30SP5-13 from Diodes Incorporated

The SBR15A30SP5-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to meet the needs of high-efficiency and high-reliability applications. With its advanced features and robust design, the SBR15A30SP5-13 is an ideal choice for a wide range of electronic circuits, including power supplies, lighting systems, and automotive electronics.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Surge Capability: With its impressive surge handling capacity, the SBR15A30SP5-13 can withstand transient over-voltage conditions, providing reliable protection for sensitive electronic components.
  • Low Leakage Current: The rectifier maintains a low leakage current even at high temperatures, ensuring minimal power wastage and contributing to overall energy savings.
  • Super Barrier Design: The innovative super barrier design offers superior performance compared to traditional Schottky diodes, with enhanced thermal stability and longevity.
  • PowerDI® 5 Package: Encapsulated in a compact PowerDI® 5 package, the SBR15A30SP5-13 is optimized for high-density circuit board designs, allowing for efficient use of space without compromising performance.

Applications

The versatility of the SBR15A30SP5-13 makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • LED lighting solutions
  • DC-DC converters
  • Freewheeling diodes in power factor correction (PFC) circuits
  • Reverse battery protection
  • Automotive applications requiring high reliability

With its combination of efficiency, durability, and compact form factor, the SBR15A30SP5-13 from Diodes Incorporated represents a significant advancement in rectifier technology. Whether for industrial, commercial, or automotive use, this component delivers the performance and reliability that modern electronic systems demand.

For detailed specifications, application notes, and additional resources, visit the official Diodes Incorporated website or contact your local authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5030 $50.3000
245+ $0.4127 $101.1115
380+ $0.3998 $151.9240
520+ $0.3869 $201.1880
670+ $0.3740 $250.5800
895+ $0.3353 $300.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess