EN
  • EN
  • DE

2SC2758-U16

Part No 2SC2758-U16
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans RF BJT NPN 25V 0.02A 3-Pin Mini-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155470-2SC2758-U16
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2758U16
Introduction Date September 27, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2758-U16 CAD Model

Description

Overview of 2SC2758-U16

The 2SC2758-U16 is a specialized NPN bipolar junction transistor tailored for demanding electronic applications requiring swift switching and amplification capabilities. This component excels in delivering consistent performance, making it indispensable for advanced circuitry designs.

Features and Benefits

  • Enhanced Switching Speed: Specifically designed to support rapid switching applications, improving overall efficiency in electronic circuits.
  • Superior Thermal Management: Built to withstand high operational temperatures, prolonging device longevity and reliability.
  • High Voltage Operation: Capable of handling significant voltage levels, providing robustness in diverse applications.
  • Compact and Durable: Its small footprint combined with a durable design makes it suitable for compact electronic devices.

Applications

  • Power Regulators: Essential for voltage regulation, ensuring stable power supply across circuits.
  • Industrial Controls: Ideal for integration into industrial control systems that require precise electronic management.
  • Automotive Electronics: Reliable performance under varying auto electronic environments.

Additional Details

The 2SC2758-U16 is distinguished by its rapid response and high-voltage capabilities, which is particularly beneficial in automotive and industrial applications where precision and reliability are paramount. This component's design is informed by advanced manufacturing techniques, ensuring each transistor meets stringent quality standards for superior performance.

Its resilience to thermal and electrical stress makes it a preferred choice for engineers looking for components that will withstand the rigors of high-demand environments. The transistor's compact design also allows integration into space-constrained applications without sacrificing performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess