EN
  • EN
  • DE

SBR1A20T5-7

Part No SBR1A20T5-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features Diode Super Barrier 20 V 1A Surface Mount SOD-523
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name SBR1A20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR1A20T5-7DICT, SBR1A20T5-7DIDKR, SBR1A20T5-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893663-SBR1A20T5-7
Ultra Librarian 3D Model Ultra Librarian SBR1A20T5-7 CAD Model

Description

Product Overview: SBR1A20T5-7 - Diodes Incorporated

The SBR1A20T5-7 is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to provide superior switching performance and higher reliability compared to traditional rectifiers. This component is particularly well-suited for applications requiring low forward voltage drop, high surge capability, and low leakage current.

Key Features

  • Low Forward Voltage Drop: The SBR1A20T5-7 offers a low forward voltage drop, which enhances power efficiency in operation, making it ideal for power supply applications.
  • High Surge Capability: With its robust design, the device can withstand high surge currents, ensuring reliability and stability in the event of transient conditions.
  • Low Leakage Current: The rectifier is engineered to have a low leakage current, which reduces power loss when the device is in the off state, contributing to the overall energy savings of the system.
  • High Temperature Operation: The SBR1A20T5-7 is capable of operating at high temperatures, making it suitable for demanding environments and applications.
  • Surface Mount Package: Enclosed in a PowerDI®5 surface mount package, it provides a compact footprint and is compatible with automated PCB assembly processes.

Applications

The SBR1A20T5-7 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting systems
  • Automotive applications
  • Power management systems

Technical Specifications

Parameter Value Maximum Repetitive Reverse Voltage (V<sub>RRM) 20V Average Rectified Forward Current (I<sub>o) 1A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 40A Operating Junction Temperature (T<sub>j) -55°C to +150°C

Overall, the SBR1A20T5-7 from Diodes Incorporated represents a reliable and efficient solution for designers looking to improve the performance of their power management systems with a component that offers high surge capability, low forward voltage, and low leakage current.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess