EN
  • EN
  • DE

SBR1U150SAQ-13

Part No SBR1U150SAQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE RECT SBR 150V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Super Barrier 150 V 1A Surface Mount SMA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SBR1U150
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR1U150SAQ-13DI, SBR1U150SAQ-13DITR, SBR1U150SAQ-13DI-ND, SBR1U150SAQ-13DICT, SBR1U150SAQ-13DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893664-SBR1U150SAQ-13
Ultra Librarian 3D Model Ultra Librarian SBR1U150SAQ-13 CAD Model

Description

The SBR1U150SAQ-13 from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed for high-performance applications that require low forward voltage drop and high surge current capabilities. This rectifier is particularly suitable for use in power management, battery charging, and energy-efficient power supplies, making it an excellent choice for both commercial and industrial electronic devices.

Key Features

  • Low Forward Voltage Drop: The SBR1U150SAQ-13 boasts a low forward voltage drop, which enhances the efficiency of the application it is used in by reducing power losses during operation.
  • High Surge Current Capability: With its ability to handle high surge currents, this component is ideal for applications that experience occasional overcurrent conditions, ensuring reliability and longevity.
  • PowerPak® SO-8 Package: Encased in a compact PowerPak® SO-8 package, the SBR1U150SAQ-13 offers excellent power density and is suitable for space-constrained applications.
  • High Temperature Operation: Capable of operating at high temperatures, this SBR can withstand harsh environments, making it versatile for various applications.
  • RoHS Compliant: Compliance with RoHS standards signifies that the SBR1U150SAQ-13 is manufactured with environmentally friendly materials and processes.

Applications

The SBR1U150SAQ-13 is utilized in a wide range of applications that benefit from its high-efficiency and robustness. These include:

  • DC-DC Converters
  • AC-DC Power Supplies
  • LED Lighting
  • Battery Charging Circuits
  • Reverse Polarity Protection
  • Automotive Applications

Technical Specifications

The SBR1U150SAQ-13 features a maximum repetitive peak reverse voltage (VRRM) of 150V and a maximum average forward rectified current (IF(AV)) of 1A. Its low forward voltage drop and high surge current capacity ensure that it can handle rigorous power demands with ease.

Conclusion

Diodes Incorporated's SBR1U150SAQ-13 is an exceptional choice for designers looking for a rectifier that combines efficiency, reliability, and compactness. Its superior characteristics make it a valuable component in enhancing the performance of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2740 $58.9100
515+ $0.2249 $115.8235
800+ $0.2178 $174.2400
1,100+ $0.2108 $231.8800
1,420+ $0.2037 $289.2540
1,900+ $0.1827 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess