EN
  • EN
  • DE
  • IT

SBR20A200CTFP-G

Part No SBR20A200CTFP-G
Manufacturer Diodes Incorporated
Catalog OEM Parts ( S )
Description Super Barrier Rectifier ITO-220AB Tube 50PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Forward Current 20 A
Maximum Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 200 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Peak Non-Repetitive Surge Current 180 A
Peak Reverse Current 100 µA
Radiation Hardening No
Reverse Recovery Time 30 ns
RoHS Compliant
Win Source Part Number 1091375-SBR20A200CTFP-G
Categories OEM Parts( S )
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBR20A200CTFP-G CAD Model

Description

Product Overview

The SBR20A200CTFP-G is a state-of-the-art rectifier product from Diodes Incorporated, renowned for its superior performance in power management applications. This component is part of the Super Barrier Rectifier (SBR) series, which are known for their high efficiency and low power loss characteristics. Designed to meet the rigorous demands of today's electronic devices, the SBR20A200CTFP-G is an ideal choice for a wide range of applications, including power supplies, lighting, and automotive systems.

Key Features

  • High Surge Capability: The SBR20A200CTFP-G is capable of withstanding high surge currents, making it exceptionally suitable for applications prone to surges and spikes.
  • Low Thermal Resistance: This product has a low thermal resistance, which ensures efficient heat dissipation and contributes to a longer operational lifespan.
  • High Forward Current: With a forward current of 20A, this rectifier can handle significant current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Reverse Voltage: Rated at 200V, the SBR20A200CTFP-G can block high reverse voltages, providing reliable performance in various circuit configurations.

Applications

The versatile nature of the SBR20A200CTFP-G allows it to be used in an array of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Automotive Charging Systems
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection Devices

Package and Quality

The SBR20A200CTFP-G comes in a TO-220FP package, which is widely accepted for its reliability and ease of mounting on printed circuit boards. Diodes Incorporated ensures that each component meets rigorous quality standards, providing engineers and designers with the confidence to integrate this rectifier into their designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Skyworks Solutions Inc.
RF Switch, SPDT, 4.9 to 5.9 GHz, 17 dB, 11 dBm, QFN, 16-Pin, 2.3 x 2.3
Need more? Email Us
Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352
Hubbell Wiring Device-Kellems
Black Nylon Str Cord Conn .19-.25 1/2NP Rohs Compliant: Yes
Need more? Email Us
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Murata Electronics North America
SAW Filter 881.5MHz 50ohm 5-Pin Surface Mount Emboss T/R
Lowest to $0.0639

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess