EN
  • EN
  • DE

SBR2A40P1Q-7

Part No SBR2A40P1Q-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 2A POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Diode Super Barrier 40 V 2A Surface Mount PowerDI™ 123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package POWERDI®123
Case / Package PowerDI™ 123
Family Name SBR2A40
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR2A40P1Q-7DITR, SBR2A40P1Q-7DIDKR, SBR2A40P1Q-7DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933084-SBR2A40P1Q-7
Ultra Librarian 3D Model Ultra Librarian SBR2A40P1Q-7 CAD Model

Description

Introducing the SBR2A40P1Q-7 - A Super Barrier Rectifier from Diodes Incorporated

The SBR2A40P1Q-7 is a cutting-edge Super Barrier Rectifier (SBR®) from Diodes Incorporated, designed to offer superior performance in a wide range of applications. This rectifier is part of Diodes Incorporated's renowned SBR series, which is known for its high efficiency, low power loss, and robust thermal performance. The SBR2A40P1Q-7 is an ideal choice for high-frequency and energy-sensitive environments where efficiency is paramount.

With a 40V reverse voltage capability and a 2A forward current rating, this rectifier is built to handle demanding power management tasks. The SBR2A40P1Q-7 has been engineered to provide a low forward voltage drop, which translates to reduced power dissipation and improved system efficiency. This characteristic is particularly beneficial in applications such as LED lighting, power supply units, and battery charging circuits where energy conservation is crucial.

The SBR2A40P1Q-7 features a fast switching speed, which is essential for applications that require quick response times, such as switch-mode power supplies (SMPS). Additionally, its low reverse leakage current ensures minimal power loss when the diode is in the blocking state, further enhancing the overall efficiency of the system it's integrated into.

Constructed with high reliability in mind, the SBR2A40P1Q-7 is housed in a PowerDI®123 package. This compact, surface-mount package allows for high-density PCB layouts and is well-suited for automated assembly processes, making it a convenient choice for mass production. The device is also RoHS compliant and halogen-free, addressing environmental concerns and regulatory requirements for hazardous substances.

The SBR2A40P1Q-7 is designed to withstand harsh conditions, featuring a 175°C maximum junction temperature for high-temperature operation. This makes it reliable in applications where thermal resilience is a necessity. Diodes Incorporated's commitment to quality ensures that this rectifier meets the stringent standards required for industrial, automotive, and consumer electronics.

Overall, the SBR2A40P1Q-7 from Diodes Incorporated represents a blend of efficiency, reliability, and environmental consciousness, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2153 $50.5955
570+ $0.1767 $100.7190
880+ $0.1711 $150.5680
1,210+ $0.1656 $200.3760
1,565+ $0.1601 $250.5565
2,095+ $0.1435 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,654 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess