EN
  • EN
  • DE

SBR30200CTFP

Part No SBR30200CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Super Barrier Rectifier 200V 30A 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SBR 200V 15A ITO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 980mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 100μA @ 200V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 211495-SBR30200CTFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SBR30200CTFP
Introduction Date January 03, 2007
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR30200CTFP CAD Model

Description

Diodes Incorporated SBR30200CTFP: High-Performance Schottky Barrier Rectifier

The SBR30200CTFP is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is part of the Super Barrier Rectifier (SBR) series, which is renowned for its superior performance in terms of low forward voltage drop and high surge current capability.

This component is specifically engineered to cater to the demanding requirements of high-frequency and energy-sensitive applications. With its dual rectifier configuration, it is ideal for use in power supply designs, including those found in desktop computers, servers, and other telecommunications equipment.

Key Features:

  • High Surge Capability: The SBR30200CTFP is capable of withstanding high surge currents, making it highly reliable in applications where surge protection is critical.
  • Low Power Loss: Its low forward voltage drop ensures that power loss is minimized, which enhances overall efficiency and reduces thermal stress on the system.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, this rectifier is suitable for use in harsh environments and can sustain stable performance under extreme conditions.
  • RoHS Compliant: The SBR30200CTFP complies with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and safe for use in a wide range of consumer electronics.

Electrical Characteristics:

  • Forward Continuous Current: It has a high forward continuous current rating of 30A, which ensures that it can handle significant current loads without degradation.
  • Maximum Repetitive Reverse Voltage: This device can withstand up to 200V of maximum repetitive reverse voltage, providing ample protection against voltage spikes and transients.
  • Package: The SBR30200CTFP comes in a TO-220 FullPak package, which offers excellent heat dissipation characteristics and robustness for mounting on printed circuit boards.

Whether you are designing power conversion systems, battery charging circuits, or any other application requiring efficient and reliable rectification, the Diodes Incorporated SBR30200CTFP stands as an excellent choice. Its blend of high performance, reliability, and environmental compliance makes it a go-to component for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,300 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess