EN
  • EN
  • DE

SBR3A40SA

Part No SBR3A40SA
Manufacturer Diodes Incorporated
Description 3.0A SBR® SUPER BARRIER RECTIFIER SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246713-SBR3A40SA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR3A40SA CAD Model

Description

Product Overview: SBR3A40SA - Diodes Incorporated

The SBR3A40SA is a state-of-the-art Super Barrier Rectifier (SBR) by Diodes Incorporated, designed to meet the demanding requirements of high-efficiency power supply applications. This rectifier is distinguished by its low forward voltage drop and superior reverse leakage performance, which make it an ideal choice for high-frequency and energy-sensitive circuits.

Key Features

  • High Surge Capability: The SBR3A40SA is capable of withstanding high surge currents, ensuring robust performance and reliability in applications where surge events are common.
  • Low Power Loss: With a low forward voltage drop, this rectifier significantly reduces power loss, contributing to the overall efficiency of the power supply design.
  • High Reverse Avalanche Energy: This feature enables the device to handle high levels of energy in the reverse mode, making it suitable for applications that experience transient voltage spikes.
  • Temperature Range: The SBR3A40SA operates over a wide temperature range, making it versatile for use in various environments and applications.
  • Green Device: Diodes Incorporated has designed the SBR3A40SA to be environmentally friendly, with a lead-free finish and RoHS compliance, ensuring minimal environmental impact.

Applications

The SBR3A40SA is suited for a wide array of applications, particularly those requiring high efficiency and reliability. Common applications include:

  • Switching power supplies
  • Adapters and chargers
  • Lighting systems
  • Automotive electrical systems
  • Telecommunication equipment

Package and Quality

The SBR3A40SA is offered in a compact SMA package, which not only saves space but also provides excellent thermal performance. Diodes Incorporated ensures that this product meets high-quality standards by subjecting it to rigorous testing and quality control procedures.

With its combination of efficiency, durability, and environmental consciousness, the SBR3A40SA from Diodes Incorporated represents a superior choice for designers looking to optimize their power supply solutions.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess