EN
  • EN
  • DE

SBR3U60P5-7

Part No SBR3U60P5-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR PDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Super Barrier 60 V 3A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR3U60
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR3U60P5-7DITR, SBR3U60P5-7DICT, SBR3U60P5-7DIDKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893678-SBR3U60P5-7
Ultra Librarian 3D Model Ultra Librarian SBR3U60P5-7 CAD Model

Description

The SBR3U60P5-7 is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to deliver high performance and efficiency in a range of applications. This rectifier is part of the patented Super Barrier Rectifier series that offers superior thermal performance, low leakage current, and high surge capability compared to traditional rectifiers. It is an ideal choice for high-frequency and energy-sensitive environments.

Key Features

  • Low Forward Voltage Drop: The SBR3U60P5-7 features a low forward voltage drop, which enhances power efficiency by reducing power loss during operation.
  • High Surge Capability: With its robust design, the device can withstand high surge events, making it suitable for applications that are susceptible to surge voltage conditions.
  • Power Pack 5 (PP5) Package: The small and flat lead PP5 package allows for compact PCB design and is ideal for automated assembly processes.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring it meets environmental regulations and is free from hazardous substances.
  • High Temperature Operation: Capable of operating at high temperatures, the SBR3U60P5-7 maintains performance reliability in demanding conditions.

Applications

The versatility of the SBR3U60P5-7 makes it suitable for a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • LED Lighting
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications

Technical Specifications

Parameter Value
Package PowerDI™ 5
Peak Repetitive Reverse Voltage (VRRM) 60V
Average Rectified Output Current (Io) 3A
Forward Voltage Drop (VF) 0.55V at 3A
Operating Junction Temperature (Tj) -55°C to +150°C

The Diodes Incorporated SBR3U60P5-7 Super Barrier Rectifier is a powerful and reliable component that offers efficiency and durability for a variety of electronic applications. Its advanced features and robust design make it an excellent choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2821 $57.8305
500+ $0.2315 $115.7500
775+ $0.2243 $173.8325
1,065+ $0.2171 $231.2115
1,380+ $0.2097 $289.3860
1,845+ $0.1880 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess