EN
  • EN
  • DE

SBR8U60P5Q-13

Part No SBR8U60P5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SUPER BARRIER RECTIFIER PDI5 T&R / Diode Super Barrier 60 V 8A Surface Mount PowerDI™ 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 8 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 330 µA @ 60 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-SBR8U60P5Q-13TR
Standard Package 5,000
Win Source Part Number 1091385-SBR8U60P5Q-13
Ultra Librarian 3D Model Ultra Librarian SBR8U60P5Q-13 CAD Model

Description

Introducing the SBR8U60P5Q-13 from Diodes Incorporated

The SBR8U60P5Q-13 is a cutting-edge Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to provide superior performance for a wide range of applications, including power management and conversion systems.

Key Features

  • High Surge Capability: The SBR8U60P5Q-13 is capable of withstanding high surge currents, making it an ideal choice for applications where transient surge protection is critical.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which enhances system efficiency by minimizing power losses during operation.
  • Super Barrier Design: The super barrier design offers a unique combination of high breakdown voltage and low leakage current, ensuring reliable performance and longevity.
  • Thermal Performance: With an excellent thermal performance profile, the SBR8U60P5Q-13 can maintain stability even under high temperature operating conditions.

Applications

The versatility of the SBR8U60P5Q-13 allows it to be used in a multitude of applications, including:

  • Switching power supplies
  • LED lighting
  • Freewheeling diodes
  • Reverse battery protection
  • Power factor correction circuits

Product Specifications

The SBR8U60P5Q-13 comes in a compact PowerDI® 5 package, which is optimized for automated assembly processes and offers a space-saving footprint. With a maximum average rectified current of 8A and a peak repetitive reverse voltage of 60V, this SBR is well-suited for medium power applications. Its operating junction temperature range from -55°C to +150°C ensures reliability across various environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SBR8U60P5Q-13 is no exception and is manufactured under strict quality control standards to ensure it meets the rigorous demands of industrial, commercial, and consumer electronics. With its robust construction and proven design, this Super Barrier Rectifier is a reliable choice for designers looking to enhance the efficiency and durability of their power management systems.

For detailed technical specifications, application notes, and support documentation, please refer to the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4759 $52.3490
260+ $0.3905 $101.5300
400+ $0.3783 $151.3200
550+ $0.3661 $201.3550
710+ $0.3539 $251.2690
950+ $0.3173 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,039 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess