EN
  • EN
  • DE

SBRT40V100CTFP

Part No SBRT40V100CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, TrenchSBR
Package Tape & Reel (TR)
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 730 mV @ 20 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 100 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Base Product Number SBRT40
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283044-SBRT40V100CTFP
Ultra Librarian 3D Model Ultra Librarian SBRT40V100CTFP CAD Model

Description

Introducing the SBRT40V100CTFP - A Superior Schottky Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBRT40V100CTFP, a cutting-edge Schottky barrier rectifier designed to deliver high efficiency and reliability for a wide range of applications. This component is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

Product Features:

  • Low Forward Voltage Drop: With its Schottky barrier design, the SBRT40V100CTFP ensures a low forward voltage drop, which results in reduced power loss and higher efficiency during operation.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, offering robust performance and protection for sensitive electronics during transient conditions.
  • Power Dissipation: Featuring a power dissipation of 3.75W, this rectifier can handle significant amounts of power, making it suitable for high-power density applications.
  • High Operating Temperature Range: The SBRT40V100CTFP operates effectively over a wide temperature range, from -55°C to 150°C, ensuring stability and reliability in extreme conditions.
  • Low Thermal Resistance: The TO-220FP package provides excellent thermal resistance, allowing for better heat dissipation and contributing to the longevity of the device.

Applications:

The SBRT40V100CTFP is ideal for a variety of applications where efficiency and thermal performance are critical. It is commonly used in:

  • Power supply units
  • DC-DC converters
  • Battery charging systems
  • Automotive applications
  • Telecommunication systems

Quality and Reliability:

Diodes Incorporated's SBRT40V100CTFP is manufactured to the highest quality standards, ensuring that each component delivers consistent performance. The device is RoHS compliant and lead-free, reflecting the company's dedication to environmental sustainability and safety.

In conclusion, the SBRT40V100CTFP from Diodes Incorporated is a superior choice for designers and engineers looking for a high-performance Schottky barrier rectifier. With its low forward voltage drop, high surge current capability, and robust thermal performance, this component stands out as a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess