EN
  • EN
  • DE

SDIN7DU2-16G-I

Part No SDIN7DU2-16G-I
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 16GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956228-SDIN7DU2-16G-I
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN7DU2-16G-I CAD Model

Description

The SDIN7DU2-16G-I from Diodes Incorporated is a high-performance NAND Flash memory module designed for a wide range of digital storage applications. This memory module offers a substantial 16GB of solid-state storage, making it an ideal choice for embedded systems, mobile devices, and IoT applications where reliable and durable storage is paramount.

Key Features

  • Capacity: 16GB of storage space allows for ample file storage, including high-resolution images, videos, and application data.
  • Interface: Equipped with an eMMC interface that ensures fast data transfer rates and efficient communication with host devices. The eMMC 5.1 standard provides enhanced performance over previous versions.
  • Form Factor: The compact 153-ball BGA (Ball Grid Array) package is designed for space-constrained applications and allows for efficient heat dissipation.
  • Speed Class: Compliant with high-speed data transfer requirements, making it suitable for applications that demand quick read and write operations.
  • Temperature Range: Industrial temperature range support (-40°C to 85°C), ensuring reliable operation under extreme conditions.
  • Reliability: Advanced wear-leveling and error correction code (ECC) algorithms are implemented to enhance the endurance and reliability of the memory module.

Applications

The SDIN7DU2-16G-I is versatile and can be used in various applications, including:

  • Smartphones and tablets
  • GPS navigation systems
  • Digital cameras and camcorders
  • Wearable technology
  • Industrial control systems
  • Medical devices
  • Home automation systems
  • And many other electronic devices requiring robust and reliable storage

Conclusion

In summary, the SDIN7DU2-16G-I from Diodes Incorporated is a highly reliable and efficient NAND Flash memory module, packed with features designed to meet the needs of today's advanced digital applications. Its combination of capacity, performance, and durability makes it an excellent choice for designers looking to integrate storage solutions that can withstand the rigors of industrial and consumer environments.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,623 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess