EN
  • EN
  • DE

SDM10K45-7

Part No SDM10K45-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 100MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 450 mV @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 1 µA @ 10 V
Capacitance @ Vr, F 6pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction -40°C ~ 150°C
Base Product Number SDM10
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 664747-SDM10K45-7
Ultra Librarian 3D Model Ultra Librarian SDM10K45-7 CAD Model

Description

Diodes Incorporated SDM10K45-7 P-Channel MOSFET

The SDM10K45-7 is a high-performance P-Channel MOSFET from Diodes Incorporated, offering a compact and efficient solution for a variety of electronic applications. This MOSFET is designed to provide improved power density and efficiency, making it an ideal choice for power management tasks in portable and battery-powered devices, as well as for load switch and battery protection circuits.

Key Features:

  • Voltage Rating: The device boasts a drain-source voltage (VDS) of -45V, which provides a good margin for applications involving high voltage requirements.
  • Current Capacity: With a continuous drain current (ID) of -10A, the SDM10K45-7 can handle significant power for its size, making it suitable for handling larger loads.
  • Low On-Resistance: The low on-resistance (RDS(on)) of just 28mΩ at VGS = -10V ensures that power losses are minimized during operation, improving overall efficiency.
  • Advanced Packaging: Enclosed in a PowerDI™ 123 package, the device offers excellent thermal performance and a small footprint, which is crucial for space-constrained applications.
  • Fast Switching: The MOSFET is designed for fast switching, reducing transition losses and enhancing performance in high-frequency applications.

Applications:

The versatility of the SDM10K45-7 makes it suitable for a wide array of applications, including:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • DC/DC converters where efficiency and space are critical
  • Battery protection circuits to prevent over-discharge and extend battery life
  • Load switch circuits for precise control over power distribution
  • Motor control systems in consumer electronics

The SDM10K45-7 from Diodes Incorporated represents a blend of performance, efficiency, and compact design. Its robust construction and electrical characteristics make it a reliable choice for designers looking to optimize their power management solutions. Whether it's for portable electronics, power conversion, or motor control, the SDM10K45-7 is engineered to meet the demands of modern electronic circuitry.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess