EN
  • EN
  • DE

SDM1U40CSP-7

Part No SDM1U40CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description RECT SCHKY 40V 500MA X3-WLB1406
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 460mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 75μA @ 40V
Capacitance @ Vr, F 35pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package X3-WLB1406-2
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1095032-SDM1U40CSP-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDM1U40CSP-7 CAD Model

Description

The SDM1U40CSP-7 from Diodes Incorporated is a state-of-the-art Schottky barrier diode designed to offer efficient power management within compact electronic systems. This diode is a testament to Diodes Incorporated's commitment to providing high-performance components that meet the rigorous demands of modern electronic applications.

Key Features

  • Low Forward Voltage Drop: The SDM1U40CSP-7 features a low forward voltage drop, which enhances its energy efficiency by minimizing power loss during operation.
  • High Surge Current Capability: This diode is capable of handling high surge currents, making it an excellent choice for applications that experience transient over-voltage conditions.
  • Compact CSP Packaging: Housed in a Chip Scale Package (CSP), the SDM1U40CSP-7 boasts a minimal footprint, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring its suitability for use in a wide range of markets.

Applications

The SDM1U40CSP-7 is versatile and can be utilized in various applications, including but not limited to:

  • Power supply rectification
  • DC-DC converters
  • Free-wheeling diodes in power management
  • Portable devices and battery-powered equipment

Performance and Quality

Diodes Incorporated ensures that the SDM1U40CSP-7 meets the highest quality and performance standards. The device's robust construction and reliability make it a preferred choice for professionals seeking components that deliver consistent performance over a wide range of operating conditions.

Conclusion

In conclusion, the SDM1U40CSP-7 Schottky barrier diode from Diodes Incorporated is a high-performance solution designed for modern electronic systems where efficiency, reliability, and compactness are of paramount importance. Its low forward voltage drop, high surge current capability, and small form factor make it an invaluable component for designers looking to optimize their power management strategies.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess