EN
  • EN
  • DE

SDT30A100CTE

Part No SDT30A100CTE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Product Status Last Time Buy
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 730 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 80 µA @ 100 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package TO-262
Base Product Number SDT30
Other Names SDT30A100CTEDI,SDT30A100CTE
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283058-SDT30A100CTE
Ultra Librarian 3D Model Ultra Librarian SDT30A100CTE CAD Model

Description

Product Overview

The SDT30A100CTE is a state-of-the-art power rectifier product from Diodes Incorporated, designed to offer efficient power management solutions for a variety of electronic applications. This component is engineered with the latest technology to ensure high performance, reliability, and energy efficiency.

Key Features

  • High Current Capability: The SDT30A100CTE is capable of handling high current loads, making it suitable for high power density applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which helps to reduce power loss and improve efficiency during operation.
  • Dual Configuration: This rectifier comes in a dual configuration, offering the flexibility to be used in common cathode or common anode circuits, depending on the design requirements.
  • Fast Switching Speed: With its fast switching capabilities, the SDT30A100CTE minimizes switching losses and is ideal for high-frequency applications.
  • Thermal Stability: The product is characterized by its excellent thermal stability, ensuring consistent performance over a wide temperature range.
  • Robust Package: Enclosed in a TO-252 (DPAK) package, the SDT30A100CTE is designed to withstand mechanical stress and is suitable for compact circuit designs.

Applications

The SDT30A100CTE is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Lighting systems
  • Telecommunication equipment
  • Computer peripherals

Technical Specifications

Some of the technical specifications of the SDT30A100CTE include:

  • Continuous forward current: 30A
  • Repetitive peak reverse voltage: 100V
  • Operating junction temperature range: -55°C to +150°C
  • RoHS compliant

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SDT30A100CTE is manufactured with rigorous standards, ensuring that it meets the demands of various industrial, commercial, and automotive applications. Its reliability is backed by extensive testing and quality control measures.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess