The SK32-7-01-F is a high-performance Schottky barrier rectifier from Diodes Incorporated, designed to meet the demanding requirements of commercial and industrial electronic equipment. This rectifier is known for its low forward voltage drop and high efficiency, making it an ideal choice for applications requiring efficient power management.
Key Features
- Low Power Loss: With its Schottky barrier design, the SK32-7-01-F ensures minimal power loss during operation, contributing to the overall efficiency of the system it is integrated into.
- High Current Capability: This component supports a high average rectified forward current, allowing it to handle substantial power without degradation of performance.
- Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which reduces thermal stress and improves system reliability.
- High Surge Capability: It is capable of withstanding high surge currents, making it robust against sudden spikes in voltage which can occur during power irregularities.
- Lead-Free Finish: The SK32-7-01-F comes with a lead-free finish, making it compliant with current RoHS regulations and environmentally friendly.
Applications
The versatility of the SK32-7-01-F allows it to be used in a wide range of applications, including:
- Power supply units
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Polarity protection devices
- Low voltage, high frequency inverters
Product Specifications
Parameter
Value
Package
DO-221AC (SMF)
Maximum Average Rectified Current
3 A
Peak Reverse Voltage
20 V
Operating Temperature Range
-55°C to +150°C
For detailed information regarding the SK32-7-01-F, including its full electrical characteristics and mechanical data, please refer to the official datasheet provided by Diodes Incorporated.