EN
  • EN
  • DE

SK36-7-93-F

Part No SK36-7-93-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190320-SK36-7-93-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK36-7-93-F CAD Model

Description

Diodes Incorporated SK36-7-93-F - Schottky Barrier Rectifier

The SK36-7-93-F from Diodes Incorporated is a high-performance Schottky barrier rectifier that is designed for applications requiring low voltage drop and high efficiency. This rectifier is part of Diodes Incorporated's extensive range of semiconductor products and is known for its reliability and durability.

With a forward current of 3A and a reverse voltage of 60V, the SK36-7-93-F is ideal for a wide range of power management applications. Its low forward voltage drop ensures high efficiency, making it suitable for use in high-frequency inverters, DC-DC converters, freewheeling diodes, and power supply applications.

The SK36-7-93-F features a guard ring die construction for transient protection, which helps to enhance its reliability and longevity when subjected to voltage spikes and fluctuations. This makes it a dependable choice for sensitive electronics and critical applications where consistent performance is essential.

Packaged in an SMB (DO-214AA) package, the SK36-7-93-F offers a compact form factor that is easy to integrate into various circuit designs. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards, making it suitable for use in eco-friendly products.

Key specifications of the SK36-7-93-F include:

  • Forward Continuous Current: 3A
  • Maximum Reverse Voltage: 60V
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Guard Ring Die Construction for Transient Protection
  • Operating Temperature Range: -65°C to 125°C
  • Package Type: SMB (DO-214AA)
  • RoHS Compliant and Lead-Free

In summary, the SK36-7-93-F Schottky barrier rectifier from Diodes Incorporated is a high-efficiency, reliable component suitable for a variety of applications. Its robust design and environmental compliance make it a smart choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess