EN
  • EN
  • DE

SMAZ6V8

Part No SMAZ6V8
Manufacturer Diodes Incorporated
Description 1.0A SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1251356-SMAZ6V8
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAZ6V8 CAD Model

Description

Diodes Incorporated SMAZ6V8 Product Overview

The SMAZ6V8 is a robust voltage regulator component from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to offer precision voltage regulation, ensuring stable operation in a variety of electronic applications. With its compact form factor and high reliability, the SMAZ6V8 is an excellent choice for designers looking to integrate voltage regulation into their circuits without compromising on space or performance.

Key Features

  • Zener Voltage: The SMAZ6V8 provides a precise Zener voltage of 6.8V, making it suitable for applications that require a fixed voltage reference or regulation.
  • Power Dissipation: With a power dissipation capability of up to 1.5W, this Zener diode can handle significant amounts of power, making it ideal for high-power applications.
  • Package: It comes in a compact SMA package, which is known for its small footprint and excellent mechanical durability. This makes it easy to incorporate into space-constrained designs without sacrificing performance.
  • Thermal Stability: The SMAZ6V8 is characterized by its excellent thermal stability, ensuring consistent performance over a wide temperature range.
  • Low Leakage Current: This component features low leakage current, which enhances its efficiency and makes it suitable for low-power devices.

Applications

The SMAZ6V8 is versatile and can be used in a wide range of electronic circuits. Some common applications include:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Surge suppression in communication devices
  • Reference voltage in analog-to-digital converters

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SMAZ6V8 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding applications. Whether you're designing a new power supply or looking to enhance the stability of an existing circuit, the SMAZ6V8 from Diodes Incorporated is an excellent choice that combines efficiency, precision, and durability.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0817 $50.2455
1,495+ $0.0670 $100.1650
2,315+ $0.0649 $150.2435
3,185+ $0.0628 $200.0180
4,120+ $0.0607 $250.0840
5,505+ $0.0545 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,100 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess