EN
  • EN
  • DE
  • IT

SMBJ170CA-13-F

Part No SMBJ170CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 600W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Series SMBJ
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 170V
Minimum Breakdown Voltage 189V
Maximum Clamping Voltage 275V
Current - Peak Pulse (10/1000μs) 2.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB
Win Source Part Number 1251466-SMBJ170CA-13-F
Manufacturer Homepage www.diodes.com
Family Name SMBJ170CA
Introduction Date August 14, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ170CA-13-F CAD Model

Description

Product Overview: SMBJ170CA-13-F by Diodes Incorporated

The SMBJ170CA-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection. This TVS diode is engineered to shield sensitive electronic equipment from voltage spikes and surges, ensuring reliable performance and longevity of the device it protects.

Key Features

  • Bidirectional Protection: As a bidirectional TVS diode, the SMBJ170CA-13-F offers protection for both polarities of voltage transients, making it versatile for a variety of applications.
  • Standoff Voltage: The device has a standoff voltage of 170V, providing a suitable protection level for many electronics operating within this voltage range.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000µs), ensuring effective protection against high-energy transients.
  • Fast Response Time: The diode has an exceptionally fast response time to transient events, typically in the picosecond range, which is crucial for protecting modern high-speed electronic circuits.
  • Low Leakage Current: The low leakage current characteristic of the SMBJ170CA-13-F minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Operating Temperature Range: This TVS diode operates effectively across a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.
  • DO-214AA Package: The SMBJ170CA-13-F comes in the industry-standard DO-214AA (SMB) surface-mount package, which is optimized for automated assembly processes.

Applications

The SMBJ170CA-13-F is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Power supply units
  • Automotive systems

Quality and Reliability

Diodes Incorporated is committed to manufacturing high-quality products, and the SMBJ170CA-13-F is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether used in commercial or industrial environments, this TVS diode provides the assurance of protection against transient voltage events.

For detailed specifications and application notes, it is recommended to consult the datasheet provided by Diodes Incorporated for the SMBJ170CA-13-F TVS diode.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 8VWM 16.9VC 8-SOIC
Lowest to $0.6744
DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Need more? Email Us
Amazing
TVS DEVICE 1-CHANNEL 3.3V
Lowest to $0.0142
Micro Commercial Co
TVS DIODE 20VWM 32.4VC DO214AB
Lowest to $0.1539
ON Semiconductor
TVS DIODE 43VWM 69.4VC SMB
Need more? Email Us
DIOTEC Electronics Corporation
TVS DIODE 376VWM 603VC DO15
Lowest to $0.1313
Bourns Inc.
TVS DIODE 12VWM 25.9VC 8-SOIC
Need more? Email Us
Bourns Inc.
TVS DIODE 5VWM 13.5VC SOT23-3
Lowest to $0.2522
Infineon Technologies
LOW CAPACITANCE ESD DEVICE / Clamp Ipp Tvs Diode
Lowest to $0.1855

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess