Diodes Incorporated STPRF1620CT Ultra-Fast Recovery Rectifier
The STPRF1620CT is a high-performance ultra-fast recovery rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to meet the demanding requirements of high-efficiency power supply applications where low forward voltage drop and rapid switching are essential.
Key Features and Benefits
- High Reverse Voltage Capability: The STPRF1620CT boasts a reverse voltage of up to 200V, making it suitable for applications requiring high voltage operation.
- Ultra-Fast Reverse Recovery Time: With a recovery time as low as 35ns, this rectifier reduces switching losses and increases the efficiency of the power supply circuit.
- Low Forward Voltage Drop: A forward voltage drop of just 0.95V minimizes power dissipation and enhances overall efficiency, especially in high current conditions.
- High Forward Surge Current: Its forward surge current of 150A ensures reliability under transient surge conditions.
- Dual Diode Configuration: The device contains two diodes in a common cathode arrangement, providing flexibility in circuit design and reducing component count.
- Robust Package: Encased in a TO-220AB package, the STPRF1620CT provides excellent thermal performance and is easy to mount on a printed circuit board (PCB).
Applications
The STPRF1620CT is ideal for a variety of applications where efficiency and speed are critical. These include:
- Switching power supplies
- Freewheeling diodes
- Power factor correction circuits
- Reverse battery protection
- DC-to-DC converters
Technical Specifications
Parameter
Value
Reverse Voltage
200V
Forward Current
16A
Forward Voltage Drop
0.95V
Reverse Recovery Time
35ns
Forward Surge Current
150A
Package Type
TO-220AB
In conclusion, the STPRF1620CT from Diodes Incorporated is a robust and efficient solution for modern power supply designs, delivering performance that helps to reduce energy consumption and improve the reliability of electronic systems.