EN
  • EN
  • DE

T5V0DLCT23-7

Part No T5V0DLCT23-7
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839381-T5V0DLCT23-7
Ultra Librarian 3D Model Ultra Librarian T5V0DLCT23-7 CAD Model

Description

The T5V0DLCT23-7 from Diodes Incorporated is a cutting-edge transient voltage suppressor (TVS) diode, designed to protect sensitive electronics from voltage spikes and transients. This compact, surface-mount device is part of the T5V0D series, renowned for their high surge capability and fast response time. The T5V0DLCT23-7 is an indispensable component for modern circuit designs, offering robust protection against electrical overstress (EOS) and electrostatic discharge (ESD).

Key Features

  • Reverse Stand-Off Voltage: The T5V0DLCT23-7 has a reverse stand-off voltage of 5V, making it suitable for a wide range of applications that require a medium voltage level of protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for 10/1000µs waveforms, which ensures that devices are shielded from high energy transients.
  • Low Clamping Voltage: The device offers a low clamping voltage, which minimizes the stress on the protected component during a transient event.
  • Fast Response Time: With a response time of less than 1ns, the T5V0DLCT23-7 reacts swiftly to transient events, providing immediate protection to the circuit.
  • Low Leakage Current: The low leakage current of the diode ensures minimal power loss when the device is in standby mode, making it energy efficient.
  • Compact Package: The T5V0DLCT23-7 is offered in a small SOD-323 package, which is ideal for space-constrained applications.
  • RoHS Compliant: This product is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances.

Applications

The T5V0DLCT23-7 is versatile and can be used in various applications including:

  • Portable Devices
  • Power Supply Lines
  • Communication Systems
  • Microcontroller Input Protection
  • Networking Equipment

With its exceptional protection capabilities and reliability, the T5V0DLCT23-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess