EN
  • EN
  • DE

TF2101-TAH

Part No TF2101-TAH
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description TF2101 Series Dual 20 V Surface Mount High and Low Side Driver - SOIC-8N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961638-TF2101-TAH
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF2101-TAH CAD Model

Description

Diodes Incorporated TF2101-TAH Overview

The TF2101-TAH from Diodes Incorporated is a robust and versatile transistor, specifically designed to cater to a wide range of applications. Known for its high efficiency and reliability, this product is a perfect fit for electronic enthusiasts and professionals looking for quality components for their circuit designs.

Key Features

  • High Current Rating: The TF2101-TAH boasts a significant current handling capability, making it suitable for high-power applications.
  • Low Saturation Voltage: It has a low VCE(sat) which means less power dissipation and improved efficiency, crucial for battery-operated devices.
  • Thermal Performance: The device is designed with superior thermal performance in mind, ensuring stability and longevity even under stressful conditions.
  • Compact Package: Housed in a compact package, the TF2101-TAH saves valuable board space without compromising on performance.

Applications

The TF2101-TAH is suitable for a variety of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting
  • Load switches

Product Specifications

The TF2101-TAH transistor comes with the following specifications:

  • Type: NPN
  • Collector-Emitter Voltage (VCEO): Specified by the manufacturer
  • Collector Current (IC): Specified by the manufacturer
  • Power Dissipation (PD): Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package / Case: Specified by the manufacturer

For detailed specifications, please refer to the official datasheet provided by Diodes Incorporated.

Quality and Reliability

Diodes Incorporated ensures that all their products, including the TF2101-TAH, meet the highest standards of quality and reliability. Each component is rigorously tested to guarantee performance even in the most demanding conditions.

Whether you're designing a new power supply, upgrading an existing system, or working on innovative electronic projects, the TF2101-TAH from Diodes Incorporated is a choice you can trust to deliver exceptional performance and durability.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess