EN
  • EN
  • DE

TL432ASA-7-89

Part No TL432ASA-7-89
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099573-TL432ASA-7-89
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL432ASA-7-89 CAD Model

Description

The TL432ASA-7-89 is a three-terminal adjustable shunt regulator with guaranteed temperature stability over the entire operating temperature range. Manufactured by Diodes Incorporated, a leading semiconductor company, this product offers excellent performance for voltage regulation applications. It is a versatile component that can be used in numerous circuit designs, including power supplies, battery chargers, and voltage monitors.

Key Features

  • Voltage Range: The TL432ASA-7-89 offers an adjustable output voltage range from 1.24V to 10.24V, providing flexibility for various design requirements.
  • Precision Reference: This shunt regulator provides a precise voltage reference with a typical temperature coefficient of only 50 ppm/°C, ensuring stable performance across a wide range of temperatures.
  • Low Dynamic Output Impedance: With a dynamic output impedance of 0.22 ohms, the device offers stable voltage regulation, which is essential for sensitive electronic circuits.
  • High Sink Current Capability: It can sink currents up to 100mA, making it suitable for a broad range of applications.
  • Extended Temperature Range: The TL432ASA-7-89 operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

Due to its versatility and high performance, the TL432ASA-7-89 is ideal for a multitude of applications, including:

  • Adjustable power supplies
  • Battery-operated equipment
  • Voltage monitoring
  • Switching power supplies
  • Linear regulators
  • Reference voltage circuits

Package and Quality

The TL432ASA-7-89 comes in a small SOT-23 package, which is highly suitable for space-constrained applications. Diodes Incorporated ensures that each device meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical designs.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Texas Instruments
Lowest to $1.4591
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $21.3456
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 338,060 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess