EN
  • EN
  • DE

TLC271ACS-13

Part No TLC271ACS-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features CMOS Amplifier 1 Circuit - 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TLC271
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLC271ACS-13DIDKR, TLC271ACS-13DITR, TLC271ACS-13DICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899829-TLC271ACS-13
Ultra Librarian 3D Model Ultra Librarian TLC271ACS-13 CAD Model

Description

Product Overview: TLC271ACS-13 from Diodes Incorporated

The TLC271ACS-13 is a versatile programmable operational amplifier brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This operational amplifier (op-amp) is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems. It is well-suited for applications requiring low power consumption and high input impedance.

Key Features

  • Programmable Flexibility: The TLC271ACS-13 can be programmed for a variety of functions such as low-pass filters, oscillators, and various types of amplifiers. This programmability allows designers to use the same part for multiple purposes, reducing inventory and simplifying design processes.
  • Low Power Operation: With its focus on power efficiency, the TLC271ACS-13 is ideal for battery-operated devices. It ensures that the system conserves power, thus extending battery life and reducing the need for frequent replacements.
  • High Input Impedance: The high input impedance feature minimizes the current draw from the input source, which is particularly beneficial for interfacing with high-impedance sensors or for applications where input signal conditioning is critical.
  • Wide Supply Range: The op-amp operates over a wide supply range, accommodating various levels of power supply and making it versatile for different electronic environments.

Applications

The TLC271ACS-13 is suitable for a broad array of applications, including:

  • Analog signal conditioning
  • Active filters and oscillators
  • Low-power medical instrumentation
  • Portable devices
  • Power supply control
  • Sensor interfaces

Product Specifications

The TLC271ACS-13 comes in a surface-mount SOIC-8 package, which is widely accepted in the industry for its compact size and ease of integration into various circuit designs. The device features a typical low supply current, which makes it an excellent choice for power-sensitive applications.

In conclusion, the TLC271ACS-13 from Diodes Incorporated is a high-performance, programmable operational amplifier that offers designers flexibility, efficiency, and reliability for a wide range of electronic applications. Its low power consumption, high input impedance, and wide supply range make it a valuable component in any electronic system designer's toolkit.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4140 $57.9600
345+ $0.3397 $117.1965
530+ $0.3291 $174.4230
730+ $0.3185 $232.5050
940+ $0.3079 $289.4260
1,260+ $0.2760 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess