EN
  • EN
  • DE

TLC271AIS-13

Part No TLC271AIS-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GENERAL PURPOSE 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Amplifier Type CMOS
Number of Circuits 1
Slew Rate 4.6 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 5mV
Operating Supply Current 950μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1108193-TLC271AIS-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC271AIS-13 CAD Model

Description

Diodes Incorporated TLC271AIS-13 Operational Amplifier

The TLC271AIS-13 operational amplifier from Diodes Incorporated is a versatile and high-performance device that offers a unique blend of flexibility and reliability for a wide range of applications. This op-amp is part of the TLC271 family, which is known for its programmable low-power consumption and wide input voltage range, making it an ideal choice for battery-powered and energy-efficient designs.

One of the standout features of the TLC271AIS-13 is its programmable power consumption. Engineers can select between low-power and high-drive modes depending on the requirements of their application. This allows for optimization of the power-performance balance, which is critical in portable and power-sensitive systems.

The device operates over a wide range of supply voltages, from as low as 4V up to 16V, providing great flexibility in both single-supply and split-supply configurations. This wide voltage range, coupled with its rail-to-rail output swing, ensures that the TLC271AIS-13 can be used in a variety of environments and with different power sources without compromising on performance.

The TLC271AIS-13 also boasts a high input impedance, which minimizes the loading effect on the input source and makes it suitable for high-impedance sensor interfaces and buffer applications. Its low input bias and offset currents further enhance its accuracy, making it a reliable choice for precision analog circuits.

With its extended temperature range, the TLC271AIS-13 is designed to perform reliably in harsh environments, making it suitable for industrial and automotive applications where temperature extremes are common. The device is provided in a robust 8-pin SOIC package, ensuring easy integration into a variety of PCB layouts.

In summary, the TLC271AIS-13 from Diodes Incorporated is a highly flexible and efficient operational amplifier that is well-suited for applications that demand low power consumption, a wide input voltage range, and high reliability. Whether it's being used in sensor interfaces, portable devices, or automotive systems, this op-amp is built to deliver optimal performance with minimal power draw.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP
Lowest to $1.9645
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4199 $58.7860
340+ $0.3446 $117.1640
520+ $0.3338 $173.5760
720+ $0.3231 $232.6320
925+ $0.3122 $288.7850
1,240+ $0.2800 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,800 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess