EN
  • EN
  • DE

UDZ3V3B-7

Part No UDZ3V3B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 398511-UDZ3V3B-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZ3V3B-7 CAD Model

Description

Product Overview: UDZ3V3B-7 - Zener Diode

The UDZ3V3B-7 is a high-quality Zener diode from Diodes Incorporated, renowned for its reliability and performance in voltage regulation applications. This Zener diode is specifically designed to provide a precise voltage reference of 3.3 volts, making it an ideal component for use in a wide range of electronic circuits where voltage stabilization is required.

With its compact SOD-123 flat lead surface-mount package, the UDZ3V3B-7 is optimized for automated assembly processes, ensuring ease of integration into PCBs while saving valuable board space. The device features a nominal Zener voltage of 3.3V with a tolerance of ±2%, ensuring accurate voltage regulation for sensitive electronic components.

The UDZ3V3B-7 boasts a power dissipation of 200mW, making it capable of handling moderate power levels in a small form factor. Its low leakage current and excellent stability are attributed to the high-quality silicon semiconductor material used in its construction, which ensures long-term reliability and consistent performance.

This Zener diode also offers superior thermal performance with an operating temperature range of -55°C to +150°C, allowing it to function effectively in various environmental conditions. The UDZ3V3B-7 is also characterized by its fast response time, which is critical in protecting sensitive electronics from voltage transients.

Diodes Incorporated has designed the UDZ3V3B-7 to meet the stringent requirements of the electronics industry, with certifications that include RoHS compliance, ensuring that no hazardous substances are used in its manufacture. This makes it suitable for use in consumer electronics, telecommunications, and industrial equipment where both performance and environmental considerations are important.

In summary, the UDZ3V3B-7 Zener diode from Diodes Incorporated is a reliable and precise voltage regulator that offers excellent performance in a small package. Its robust design and compliance with environmental standards make it a smart choice for designers looking to incorporate voltage regulation and protection features into their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess