Introducing the UFZT1053ATA from Diodes Incorporated
The UFZT1053ATA is a state-of-the-art Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This product is part of their extensive Zener diode portfolio, which is known for its reliability and performance in voltage regulation and protection applications.
Key Features
- Optimized Voltage Regulation: The UFZT1053ATA provides a nominal Zener voltage of 5.3V, making it ideal for precise voltage regulation tasks in a variety of electronic circuits.
- High Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy, ensuring stable performance even under challenging conditions.
- Surface-Mount Package: The device comes in a convenient SOD-523 surface-mount package, which is designed for automated assembly processes and is suitable for high-density PCB designs.
- Wide Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, providing versatility in various operating environments.
- Low Leakage Current: The UFZT1053ATA has a low leakage current characteristic, enhancing its efficiency and reducing power loss.
- RoHS Compliant: This Zener diode is RoHS compliant, ensuring that it meets the latest environmental standards and regulations for electronic components.
Applications
The UFZT1053ATA is suitable for a wide range of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Power management solutions
- Consumer electronics
- Telecommunications systems
- Computer peripherals
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products that meet the stringent demands of the electronics industry. The UFZT1053ATA Zener diode is manufactured with precision and tested rigorously to ensure its performance and durability. Customers can rely on this product for consistent operation and long-term reliability in their electronic applications.
For detailed specifications, application notes, and additional information about the UFZT1053ATA, please visit the Diodes Incorporated website or contact their customer support team.