EN
  • EN
  • DE

UFZT955TA

Part No UFZT955TA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 387364-UFZT955TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UFZT955TA CAD Model

Description

The UFZT955TA from Diodes Incorporated is a high-performance, surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference. This precision Zener diode offers a nominal Zener voltage of 5.6V, making it suitable for a wide range of electronic circuits.

Key Features

  • Zener Voltage: The device provides a stable Zener voltage of 5.6V with a tolerance of ±5%, which is ideal for use in precision voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 500mW, the UFZT955TA is capable of handling moderate levels of power, making it suitable for a variety of electronic applications.
  • Package Type: The diode comes in a compact SOT-523 package, which is optimized for high-density mounting and is ideal for space-constrained applications.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, ensuring reliability and performance stability across various environmental conditions.
  • Low Leakage Current: The device features low leakage current, enhancing its efficiency and making it an excellent choice for low-power applications.

Applications

The UFZT955TA Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Reference voltage circuits in analog-to-digital converters
  • Switching power supplies
  • Consumer electronics such as televisions and computers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the UFZT955TA is no exception. It is manufactured using high-quality materials and stringent production standards, ensuring that each component delivers consistent performance and reliability.

Conclusion

In summary, the UFZT955TA Zener diode from Diodes Incorporated is a reliable and efficient solution for voltage regulation needs in a wide array of electronic circuits. Its small form factor, robust temperature range, and precision voltage control make it an excellent choice for designers looking to integrate voltage regulation and protection functionalities into their products.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess