EN
  • EN
  • DE

UFZT968TA

Part No UFZT968TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 12V 6A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 450mV @ 250mA, 6A
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 500mA, 1V
Maximum Power Dissipation 3W
Frequency - Transition 80MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 057803-UFZT968TA
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian UFZT968TA CAD Model

Description

Introducing the UFZT968TA - A High-Efficiency Rectifier from Diodes Incorporated

Diodes Incorporated presents the UFZT968TA, an advanced surface-mount Schottky barrier rectifier designed to meet the stringent requirements of today's high-performance electronic devices. This component is an exemplary solution for applications demanding high efficiency, low power loss, and superior thermal performance.

Key Features

  • Low Forward Voltage Drop: The UFZT968TA offers a low forward voltage drop, which minimizes power loss and improves efficiency, making it ideal for high-frequency operations and power-sensitive applications.
  • High Current Capability: With its robust design, this rectifier can handle high surge currents, ensuring reliable performance under demanding conditions.
  • Thermal Performance: The device is encapsulated in a PowerDI®5 package, which provides excellent power dissipation and thermal conductivity, ensuring the rectifier operates within safe temperature ranges even at high current loads.
  • Surface-Mount Package: The PowerDI®5 package is designed for easy PCB mounting, facilitating efficient assembly and space-saving on circuit boards.
  • RoHS Compliant: In adherence to environmental standards, the UFZT968TA is RoHS compliant, ensuring that it is free from hazardous substances like lead and cadmium.

Applications

The UFZT968TA is versatile and can be utilized in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • LED lighting
  • Battery charging systems
  • Automotive applications
  • Portable devices
  • Telecommunication systems

Engineers and designers will find the UFZT968TA to be an indispensable component when designing circuits that require efficient power conversion and management. Its reliability and high performance make it a preferred choice for modern electronic systems.

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the UFZT968TA is no exception. Customers can expect consistent performance and durability from this component. In addition, Diodes Incorporated provides comprehensive technical support for their products, ensuring that designers can integrate the UFZT968TA into their projects with confidence and ease.

Whether you're working on a power-intensive industrial system or a compact consumer electronic device, the UFZT968TA from Diodes Incorporated offers the efficiency, reliability, and high performance required to meet your rectification needs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess