EN
  • EN
  • DE

ULN2002AD16-U

Part No ULN2002AD16-U
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description IC PWR RELAY 7NPN 1:1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Through Hole 16-DIP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name ULN2002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901894-ULN2002AD16-U
Ultra Librarian 3D Model Ultra Librarian ULN2002AD16-U CAD Model

Description

Product Overview: ULN2002AD16-U

The ULN2002AD16-U from Diodes Incorporated is a high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is particularly suitable for driving inductive loads such as relays, solenoids, and stepping motors, as well as other high-current/high-voltage loads in a variety of industrial and consumer applications.

Key Features

  • Seven Darlington Pairs: The device contains seven open-collector Darlington pairs, each capable of driving loads up to 500mA. This makes it an excellent choice for controlling multiple outputs with a single chip.
  • High Voltage Outputs: With an output voltage rating of 50V, the ULN2002AD16-U can be used in systems that require high voltage levels, providing the flexibility needed for a wide range of applications.
  • Input Compatible with Popular Logic Types: The inputs are compatible with various types of logic, including TTL, 5V CMOS, and PMOS, making this device versatile and easy to integrate into existing designs.
  • Integrated Suppression Diodes: Each output includes an integral suppression diode for inductive load transient suppression. This feature enhances the reliability and longevity of the device by protecting it from voltage spikes.
  • Robust Design: The ULN2002AD16-U is designed to handle the rigors of tough industrial environments with its robust construction and high-quality materials.

Applications

The versatile nature of the ULN2002AD16-U makes it suitable for a wide range of applications, including:

  • Relay drivers
  • Stepper and DC motor controls
  • LED displays and signage
  • Logic buffers
  • Line drivers
  • Hammer drivers

Product Specifications

The ULN2002AD16-U comes in a 16-pin DIP (Dual In-line Package) making it easy to mount on standard breadboards and prototype boards. Its operating temperature range of -20°C to 85°C ensures reliable performance under varying environmental conditions.

With its combination of high current drive, high voltage handling, and ease of use, the ULN2002AD16-U from Diodes Incorporated stands out as a robust and practical solution for driving a wide array of high-power loads in your electronic projects.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess