EN
  • EN
  • DE

ULN2003F12FN-7

Part No ULN2003F12FN-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR RELAY N-CHAN U-DFN3030-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Mosfet Array - Surface Mount U-DFN3030-10
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package U-DFN3030-10
Family Name ULN2003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ULN2003F12FN-7DICT, ULN2003F12FN-7DITR, ULN2003F12FN-7DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938144-ULN2003F12FN-7
Ultra Librarian 3D Model Ultra Librarian ULN2003F12FN-7 CAD Model

Description

The ULN2003F12FN-7, from Diodes Incorporated, is a robust and versatile array of seven NPN Darlington transistor pairs designed to efficiently drive a wide range of loads, including solenoids, relays, DC motors, LED displays, and incandescent lamps. This integrated circuit is a perfect choice for interfacing between low-level logic circuitry and multiple peripheral power devices.

Key Features

  • High Voltage Outputs: The ULN2003F12FN-7 can handle output voltages up to 50V, making it suitable for a variety of high voltage applications.
  • High Current Capability: Each Darlington pair can deliver a continuous collector current of 500mA, allowing the device to drive a multitude of high-power components.
  • Integrated Suppression Diodes: Built-in flyback diodes are included to manage inductive kickback, providing protection for the transistors and the connected load when driving inductive loads.
  • Input Compatibility: The device is compatible with a wide range of input voltages, and can be directly connected to TTL and CMOS logic without additional components.
  • Package: The ULN2003F12FN-7 comes in a compact, surface-mount SOP-16 package, which saves space in applications where PCB real estate is at a premium.

Applications

The versatile nature of the ULN2003F12FN-7 makes it an ideal choice for a variety of applications, including:

  • Automotive systems
  • Stepper motor drivers
  • Logic buffers
  • Line drivers
  • LED display drivers

Reliability and Performance

Diodes Incorporated is known for its commitment to quality and reliability, and the ULN2003F12FN-7 is no exception. With its high current and voltage capabilities, along with built-in protection features, this Darlington transistor array ensures reliable performance in a wide range of demanding applications.

Whether you're designing a new system or upgrading an existing one, the ULN2003F12FN-7 offers a compact, efficient, and cost-effective solution for driving your peripheral power devices.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2732 $50.5420
450+ $0.2242 $100.8900
695+ $0.2172 $150.9540
955+ $0.2102 $200.7410
1,235+ $0.2032 $250.9520
1,650+ $0.1821 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess