EN
  • EN
  • DE

ZDT6718TA

Part No ZDT6718TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 20V 2A/1.5A SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 2A, 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 200mV @ 50mA, 2.5A / 220mV @ 50mA, 1.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 200mA, 2V / 300 @ 100mA, 2V
Maximum Power Dissipation 2.5W
Frequency - Transition 140MHz, 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 036702-ZDT6718TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZDT6718TA CAD Model

Description

Diodes Incorporated presents the ZDT6718TA, an advanced dual NPN transistor device designed for high-performance applications. This product is part of Diodes Incorporated's extensive portfolio of semiconductor solutions, known for their reliability and efficiency.

Key Features

  • Transistor Configuration: The ZDT6718TA features a dual NPN transistor configuration, making it suitable for applications requiring matched transistor pairs.
  • Power Dissipation: With a power dissipation of up to 2W, this device can handle a reasonable amount of power, making it suitable for a variety of medium power applications.
  • Collector-Emitter Voltage: It has a collector-emitter voltage (Vceo) of 20V, which provides a good balance between breakdown voltage and power efficiency.
  • Collector Current: The device supports a collector current (Ic) of up to 5A, ensuring that it can drive higher current loads when necessary.
  • High hFE: With a high DC current gain (hFE), this transistor ensures efficient current amplification, which is critical in applications where signal amplification is required.

Applications

The ZDT6718TA is designed for versatile applications across various industries. Its dual transistor design and electrical characteristics make it ideal for:

  • Power management circuits
  • Switching regulators
  • Driver stages in audio amplifiers
  • Signal processing
  • DC-DC converters

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZDT6718TA is built with stringent quality control processes, ensuring it meets the reliability standards expected from a leading semiconductor manufacturer. The device is available in a SOT-223 package, which is not only robust but also suitable for high-density PCB layouts.

Environmental Compliance

The ZDT6718TA complies with RoHS directives, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances. This commitment to environmental sustainability makes it an ideal choice for eco-conscious applications and companies looking to minimize their ecological footprint.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,990 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess