EN
  • EN
  • DE

ZDT6758TA

Part No ZDT6758TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 400V 0.5A SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN, PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 200mA, 10V
Maximum Power Dissipation 2.75W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 1119982-ZDT6758TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZDT6758TA CAD Model

Description

Introducing the ZDT6758TA Dual N-Channel Enhancement Mode MOSFET

The ZDT6758TA from Diodes Incorporated is a state-of-the-art dual N-channel enhancement mode field-effect transistor (MOSFET) designed for high efficiency and power management applications. This compact and powerful component is a perfect choice for a wide range of electronic circuits, providing both high performance and reliability.

Key Features of ZDT6758TA

  • Low On-Resistance: The ZDT6758TA boasts an exceptionally low on-resistance, which translates to reduced power losses and improved overall efficiency in electronic circuits. This feature is particularly beneficial for power-intensive applications.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-speed circuitry, ensuring minimal delay in response times and contributing to the overall performance of the system.
  • Dual MOSFET Configuration: The integration of two N-channel MOSFETs in one package not only saves space but also simplifies the design process. This dual configuration can be advantageous in applications where board space is at a premium.
  • Thermal Performance: The ZDT6758TA is designed to handle high temperatures, ensuring stable operation even under thermal stress. This makes it suitable for applications that may experience elevated temperatures.

Applications

The ZDT6758TA is versatile and can be used in various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Computing and Server Systems
  • Telecommunication Equipment

Product Specifications

The ZDT6758TA comes in a small SOT-223 package, making it suitable for compact designs. It has a continuous drain current of up to 6.7A and a low threshold voltage, ensuring that it can be easily driven by logic-level voltages. The device operates over a wide temperature range, making it robust for industrial applications.

For engineers and designers looking for a reliable and efficient dual N-channel MOSFET, the ZDT6758TA from Diodes Incorporated offers an excellent balance of performance, size, and thermal resilience. Its features make it a go-to component for modern electronics where efficiency and space-saving are paramount.

For more detailed information, datasheets, and support, visit the official Diodes Incorporated website.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess