EN
  • EN
  • DE

ZHT2431F02TA

Part No ZHT2431F02TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 15V
Output Current 25mA
Tolerance ±2.5%
Temperature Coefficient 50ppm/°C
Current - Cathode 100μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 057809-ZHT2431F02TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZHT2431F02TA CAD Model

Description

Introducing the ZHT2431F02TA - A High-Performance Transistor from Diodes Incorporated

The ZHT2431F02TA is a state-of-the-art NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This transistor is a testament to the company's commitment to delivering innovative and reliable components for a wide range of electronic applications.

With its compact SOT23 package, the ZHT2431F02TA is an ideal choice for space-constrained applications. Despite its small size, this component is robust and capable of handling continuous collector currents up to 500 mA, making it suitable for moderate power applications. The device features a collector-emitter voltage (Vceo) of 50V, ensuring that it can operate effectively in circuits with moderate voltage requirements.

The ZHT2431F02TA boasts a high gain-bandwidth product (fT) of 100MHz, which is indicative of its excellent frequency response. This characteristic makes it an excellent choice for amplification in RF and high-speed signal processing applications where bandwidth is crucial. Additionally, the transistor has a low saturation voltage, which translates to reduced power dissipation and improved energy efficiency in switching applications.

Another notable feature of the ZHT2431F02TA is its high current gain (hFE) that ensures reliable operation even at low base currents. This makes the transistor particularly well-suited for amplifying low-level signals in audio, sensor, and other analog circuits. Furthermore, the device is characterized by its low noise figure, which is essential for maintaining signal integrity in sensitive audio and instrumentation applications.

Diodes Incorporated has designed the ZHT2431F02TA with versatility in mind. It can be used in a variety of applications, including but not limited to, switch-mode power supplies (SMPS), motor control circuits, and general-purpose switching and amplification tasks. The product is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

In summary, the ZHT2431F02TA from Diodes Incorporated is a high-performance NPN transistor that offers a blend of compactness, efficiency, and reliability. Its impressive electrical characteristics make it a top choice for designers and engineers looking to enhance their electronic designs with a dependable semiconductor component.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2586 $62.9300
115+ $1.0328 $118.7720
175+ $1.0005 $175.0875
240+ $0.9683 $232.3920
310+ $0.9359 $290.1290
415+ $0.8391 $348.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess