EN
  • EN
  • DE

P89C52X2BN/00,112

Part No P89C52X2BN/00,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP / MCU 8-bit 80C51 CISC 8KB Flash 5V 40-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 791286-P89C52X2BN/00,112
Popularity Medium
Supply and Demand Status Limited
Family Name P89C52
Introduction Date February 28, 2002
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89C52X2BN/00,112 CAD Model

Description

NXP P89C52X2BN/00,112 Microcontroller Overview

The NXP P89C52X2BN/00,112 is a powerful 8-bit microcontroller that belongs to the P89C52X2 series, offering a versatile solution for embedded systems. This microcontroller is designed to deliver high performance and reliability for a wide range of applications, including industrial control, consumer electronics, and automation systems.

At the heart of the P89C52X2BN/00,112 is an 80C51 microcontroller core, which provides a robust instruction set and is compatible with the industry-standard MCS-51 architecture. This ensures easy integration and migration for designers familiar with the 8051 family of microcontrollers. The device operates at a frequency of up to 40 MHz, enabling fast processing and response times for time-critical tasks.

Key Features:

  • Memory: Equipped with 256 bytes of RAM and 8KB of flash memory, the P89C52X2BN/00,112 offers ample space for program storage and efficient in-system programming. The flash memory can be reprogrammed in-circuit, providing flexibility and ease of updates.
  • I/O Ports: The microcontroller features four 8-bit I/O ports, providing up to 32 programmable I/O lines. These lines can be used for interfacing with sensors, actuators, and other peripherals.
  • Serial Communication: Onboard serial communication capabilities include a full-duplex enhanced UART and multiple serial interface options, such as SPI and I²C, facilitating easy data exchange with other devices and systems.
  • Timers: Three 16-bit timers/counters are available for precise timing operations, event counting, and pulse-width modulation (PWM) applications.
  • Interrupts: The device supports an extensive interrupt system with a total of nine interrupt sources, ensuring responsive and efficient handling of real-time events.
  • Power Management: With power-saving modes like idle and power-down, the P89C52X2BN/00,112 is capable of managing power consumption effectively, making it ideal for battery-operated devices.

The P89C52X2BN/00,112 comes in a 40-pin DIP (Dual In-line Package), which makes it suitable for prototyping and small-scale production. Its robust feature set and adaptability make it an excellent choice for designers looking to leverage the power of the 8051 architecture in their next project.

With its combination of performance, memory options, and flexible I/O capabilities, the NXP P89C52X2BN/00,112 microcontroller is a reliable and cost-effective solution for a multitude of embedded applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6484 $58.2648
54+ $2.1726 $117.3204
83+ $2.1056 $174.7648
114+ $2.0374 $232.2636
147+ $1.9693 $289.4871
197+ $1.7660 $347.9020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess