EN
  • EN
  • DE

FDD86380-F085

Part No FDD86380-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 50A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 80 V 50A (Tc) 75W (Tj) Surface Mount TO-252AA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name FDD86380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDD86380_F085TR-ND, FDD86380-F085CT, FDD86380_F085CT, FDD86380_F085CT-ND, FDD86380-F085DKR, FDD86380_F085DKR-ND, FDD86380-F085TR, FDD86380_F085TR, FDD86380_F085DKR, FDD86380_F085
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919001-FDD86380-F085
Ultra Librarian 3D Model Ultra Librarian FDD86380-F085 CAD Model

Description

Product Overview: FDD86380-F085 by ON Semiconductor

The FDD86380-F085 is a cutting-edge N-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of ON Semiconductor's high-performance product line, designed to deliver exceptional efficiency, reliability, and thermal performance in a wide range of applications.

Key Features

  • Low RDS(on): The FDD86380-F085 boasts an ultra-low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: Engineered for high current applications, this MOSFET can handle continuous drain currents, making it suitable for demanding environments.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology ensures minimal gate charge and low capacitance, enhancing the device's switching performance.
  • Robust Thermal Performance: With an excellent thermal profile, the FDD86380-F085 is capable of operating at higher temperatures without compromising its performance, ensuring reliability in thermally challenging conditions.
  • Optimized Packaging: The device comes in a surface-mount package that provides an optimal footprint and is compatible with standard manufacturing processes.

Applications

The versatile nature of the FDD86380-F085 makes it an ideal choice for a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • High-performance computing
  • Telecommunication equipment

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The FDD86380-F085 is compliant with RoHS directives, ensuring that it is free from harmful substances. Additionally, the product is designed to meet the rigorous standards of the automotive industry, making it a reliable choice for automotive applications.

Conclusion

With its advanced PowerTrench® technology, low on-resistance, high current handling, and robust thermal performance, the FDD86380-F085 from ON Semiconductor stands out as a top-tier component for designers looking to enhance efficiency and reliability in their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess