EN
  • EN
  • DE

ZLLS400TA

Part No ZLLS400TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 0.52A 3ns 2-Pin SOD-323 T/R / DIODE SCHOTTKY 40V 520MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 520mA (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 400mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 10μA @ 30V
Capacitance @ Vr, F 15pF @ 30V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 036748-ZLLS400TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZLLS400
Introduction Date January 24, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ZLLS400TA CAD Model

Description

Introducing the ZLLS400TA Schottky Barrier Diode

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZLLS400TA, a high-performance Schottky barrier diode designed for applications requiring low power loss and high efficiency. This small-signal Schottky diode is an excellent choice for a wide range of electronic circuits, including power supply, converter, and high-frequency applications.

Key Features

  • Low Forward Voltage Drop: The ZLLS400TA offers a low forward voltage drop, reducing power loss and improving efficiency, which is crucial for energy-sensitive designs.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for circuits that require robust current handling capabilities.
  • Fast Switching Speed: The fast switching speed of the ZLLS400TA minimizes switching losses and is ideal for high-frequency applications.
  • Low Capacitance: The diode's low capacitance ensures minimal effect on signal integrity, making it perfect for high-speed signal switching.
  • Surface-Mount Package: Enclosed in a small SOT-23 package, the ZLLS400TA is designed for compact surface-mount technology (SMT), allowing for efficient use of PCB space.

Applications

  • DC-DC Converters
  • Power Management Functions
  • Reverse Polarity Protection
  • Low Voltage Rectification
  • High-Frequency Inverters
  • Free-Wheeling Diodes

Product Specifications

The ZLLS400TA is characterized by its forward current of 40mA and a peak repetitive reverse voltage of 40V. The diode's thermal characteristics ensure reliable operation over a wide temperature range. Its low thermal resistance allows for efficient heat dissipation, ensuring long-term reliability.

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZLLS400TA is manufactured in state-of-the-art facilities, ensuring that each diode meets rigorous performance criteria. Customers can trust the ZLLS400TA for their critical applications where performance and reliability are paramount.

For detailed technical specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1692 $50.7600
635+ $0.1585 $100.6475
980+ $0.1532 $150.1360
1,405+ $0.1425 $200.2125
1,825+ $0.1371 $250.2075
2,280+ $0.1318 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess