EN
  • EN
  • DE

LM20CIM7/NOPB

Part No LM20CIM7/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Analog 5-Pin SC-70 T/R / SENSOR TEMP ANLG VOLT SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 130°C
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 5.5 V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±4°C (±5°C)
Testing Conditions 25°C to 30°C (-55°C to 130°C)
Temperature Range - Operating -55°C to 130°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 100198-LM20CIM7/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM20
Introduction Date January 10, 1999
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM20CIM7/NOPB CAD Model

Description

The LM20CIM7/NOPB is a high-quality, precision analog output temperature sensor from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Temperature Range: -55°C to 130°C
  • Scale Factor: +6.25 mV/°C
  • Supply: 2.4V to 5.5V
  • Accuracy: ±2.7°C @ 25°C
  • Accuracy: ±3.4°C over -55°C to 130°C temperature range
  • Package: SOT-23
  • Quiescent Current: 9μA

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess