EN
  • EN
  • DE

BZT52C2V4LP-7B

Part No BZT52C2V4LP-7B
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 2.4V 8.33% 100Ohm 250mW 2-Pin DFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238669-BZT52C2V4LP-7B
Popularity Low
Supply and Demand Status Sufficient
Family Name BZT52C2V4LP
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BZT52C2V4LP-7B CAD Model

Description

Product Overview: BZT52C2V4LP-7B from Diodes Incorporated

The BZT52C2V4LP-7B is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This precision Zener diode offers a nominal Zener voltage of 2.4V, making it suitable for a variety of voltage regulation and reference applications.

Key Features

  • Zener Voltage: The BZT52C2V4LP-7B provides a precise Zener voltage of 2.4 volts, which is ideal for applications requiring accurate voltage regulation.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a moderate amount of power, suitable for most low-power applications.
  • Low Leakage Current: The device features a low leakage current, ensuring minimal power loss and increased efficiency in your circuit designs.
  • Surface Mount Package: Enclosed in a compact SOD-882 package, the BZT52C2V4LP-7B is optimized for surface mount technology, allowing for efficient assembly and space-saving on PCBs.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, making it reliable in various environmental conditions.

Applications

The BZT52C2V4LP-7B Zener diode is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Reference voltage in analog-to-digital converters
  • Energy management systems
  • Consumer electronics such as smartphones and tablets

Quality and Reliability

Diodes Incorporated ensures that the BZT52C2V4LP-7B meets the highest quality and reliability standards. The product is subjected to rigorous testing and quality control measures, assuring customers of its performance and durability in their applications.

Environmental Compliance

The BZT52C2V4LP-7B is RoHS compliant, meaning it is manufactured with environmentally friendly materials and processes. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

With its precise voltage regulation, low power loss, and compact form factor, the BZT52C2V4LP-7B from Diodes Incorporated stands out as a reliable component for designers and engineers looking to enhance the performance of their electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7115 $62.8460
9+ $12.8921 $116.0289
14+ $12.4890 $174.8460
20+ $12.0859 $241.7180
25+ $11.6828 $292.0700
34+ $10.4747 $356.1398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess