EN
  • EN
  • DE

ZLLS410TA

Part No ZLLS410TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 0.75A 3ns 2-Pin SOD-323 T/R / DIODE SCHOTTKY 10V 570MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 10V
Current - Average Rectified (Io) 570mA (DC)
Voltage - Forward (Vf) (Max) @ If 380mV @ 100mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 6μA @ 10V
Capacitance @ Vr, F 26pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 036749-ZLLS410TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ZLLS410
Introduction Date March 20, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ZLLS410TA CAD Model

Description

Introducing the ZLLS410TA Schottky Barrier Diode from Diodes Incorporated

Diodes Incorporated presents its cutting-edge ZLLS410TA Schottky barrier diode, a high-performance component designed for modern electronic applications requiring efficient power management and high-speed switching. This diode is an ideal choice for engineers looking to enhance the efficiency of their designs while maintaining a compact footprint.

The ZLLS410TA is a surface-mount device encapsulated in a small SOT-23 package, which makes it suitable for high-density circuit boards where space is at a premium. Despite its miniature size, this diode offers a robust solution for power regulation, with a forward current rating of 1A, which is substantial for its class. This characteristic ensures that the device can handle typical current requirements in a variety of applications, from power supplies to battery chargers, and beyond.

With a low forward voltage drop, typically around 0.5V, the ZLLS410TA ensures minimal power loss during operation, thereby improving the overall efficiency of the application. This feature is particularly critical in portable and battery-powered devices, where energy conservation is paramount. Additionally, the diode's fast switching speed makes it an excellent choice for high-frequency circuits, contributing to reduced switching losses and enhanced performance.

The ZLLS410TA also boasts an impressive maximum reverse voltage of 40V, providing a good margin for overvoltage protection in most low voltage applications. This capability ensures the diode can withstand transient voltage spikes without sustaining damage, thereby enhancing the reliability and longevity of the end product.

Furthermore, the ZLLS410TA is characterized by its low leakage current, which is essential for maintaining the integrity of the circuit and preventing unnecessary power drain when the diode is in the reverse-biased state. This feature is particularly beneficial in applications where maintaining a low standby power consumption is crucial.

In summary, the ZLLS410TA from Diodes Incorporated is a versatile and reliable component that offers a blend of compact size, high efficiency, and robust performance for a wide range of electronic applications. Its ability to handle significant current, coupled with its high-speed switching capabilities, makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess