EN
  • EN
  • DE

ZN429J8

Part No ZN429J8
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005718-ZN429J8
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZN429J8 CAD Model

Description

Product Overview: ZN429J8 Precision Analog-to-Digital Converter

The ZN429J8 is a high-performance 8-bit analog-to-digital converter (ADC) from Diodes Incorporated, designed to deliver precision and accuracy in a compact form factor. This device is tailored for applications that require reliable digital representations of analog signals, making it an ideal choice for data acquisition systems, instrumentation, and control applications.

Featuring a successive approximation register architecture, the ZN429J8 provides a balance between speed and power efficiency. It operates with a single +5V power supply, which simplifies the power design for systems and allows for easy integration into a wide range of industrial and consumer products.

Key Features:

  • Resolution: 8-bit precision offers fine granularity for analog input signals.
  • Sampling Rate: Fast conversion times enable real-time data processing and control.
  • Input Range: The ADC accepts a 0V to 5V analog input range, accommodating a variety of signal amplitudes.
  • Power Supply: Single +5V operation reduces complexity and is compatible with common digital systems.
  • Interface: Easy-to-use digital interface connects seamlessly with microcontrollers and digital processors.
  • Accuracy: Ensures precise digital representation of the analog input with minimal error.
  • Package: Available in a robust package that ensures long-term reliability and stability.

Applications:

  • Industrial control systems
  • Data acquisition systems
  • Instrumentation
  • Embedded systems
  • Medical devices

Diodes Incorporated's ZN429J8 is a versatile ADC that offers a perfect blend of performance and ease of use. Its precision and speed are well-suited for a broad spectrum of applications, from sophisticated industrial environments to sensitive medical equipment. With the ZN429J8, system designers can expect reliable operation and consistent performance, ensuring that their products meet the stringent requirements of modern electronic systems.

For detailed specifications, application notes, and support resources, please refer to the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess