EN
  • EN
  • DE

ZRA125N801TA

Part No ZRA125N801TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT PREC 1.25V 8-SO / V-Ref Precision 1.24V 5mA 8-Pin SOIC T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 1.24V
Output Current 5mA
Tolerance ±1%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 40μVrms
Current - Cathode 50μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 800396-ZRA125N801TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZRA125
Introduction Date October 29, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZRA125N801TA CAD Model

Description

Introducing the ZRA125N801TA Voltage Reference from Diodes Incorporated

The ZRA125N801TA is a precision voltage reference component designed and manufactured by Diodes Incorporated, a trusted name in the electronics industry. This device offers a fixed output voltage of 1.25V, which serves as a benchmark for voltage comparison and accuracy in a wide range of applications. The ZRA125N801TA is an essential part of any electronic system that requires a stable reference voltage.

Constructed with an advanced bandgap reference design, the ZRA125N801TA ensures low noise output and excellent temperature stability. This makes it suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where a precise reference is crucial for accurate data conversion and signal processing.

The ZRA125N801TA boasts an impressive low temperature coefficient, typically around 20ppm/°C, which allows it to maintain its accuracy over a wide temperature range. This feature ensures that the device can operate reliably in various environmental conditions, making it ideal for industrial, automotive, and consumer electronics that may be exposed to fluctuating temperatures.

With its small form factor, the ZRA125N801TA comes in a convenient SOT-23 package, which is perfect for space-constrained applications. The small footprint does not compromise its performance, as it can deliver a stable output with a low dropout voltage, ensuring efficient operation even in low-voltage scenarios.

Furthermore, the ZRA125N801TA features a low output impedance and excellent line regulation, which contributes to a stable voltage output despite variations in the supply voltage. This is particularly beneficial for battery-powered devices, where power supply levels can change over time.

Diodes Incorporated has designed the ZRA125N801TA to be robust and reliable, with built-in protection features such as short-circuit and thermal overload protection. This ensures that the device not only provides precise voltage reference but also operates safely under challenging conditions.

In summary, the ZRA125N801TA from Diodes Incorporated is an exceptional voltage reference solution for designers and engineers looking for a high-precision, stable, and reliable component. With its advanced features and compact size, it is poised to enhance the performance of a myriad of electronic systems.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess